HP logo

HP Designjet Studio 36-in Printer

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
203827
Info modified on:
20 Jun 2025, 15:42:59
Short summary description HP Designjet Studio 36-in Printer:

HP Designjet Studio 36-in Printer, Inkjet, 2400 x 1200 DPI, HP-GL/2, HP-RTL, URF, JPEG, CALS G4, Black, Cyan, Magenta, Yellow, 2400 x 1200 DPI, Bond paper, Coated paper, Glossy paper, Heavy paper, Matte paper, Photo paper, Plain paper, Satin...

Long summary description HP Designjet Studio 36-in Printer:

HP Designjet Studio 36-in Printer. Print technology: Inkjet, Maximum resolution: 2400 x 1200 DPI, Page description languages: HP-GL/2, HP-RTL, URF, JPEG, CALS G4. Paper tray media types: Bond paper, Coated paper, Glossy paper, Heavy paper, Matte paper, Photo paper, Plain paper, Satin..., ISO A-series sizes (A0...A9): A0, A1, A2, A3, A4, Maximum roll diameter: 10 cm. USB connector: USB Type-A, Ethernet LAN data rates: 1000 Mbit/s. Product colour: White, Internal memory: 1024 MB, Country of origin: China. Power supply: 35 W, Power consumption (PowerSave): 5.6 W, Power consumption (standby): 0.2 W

Reasons to buy
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.