location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Z6 G5 A AMD Ryzen Threadripper PRO 7945WX 64 GB DDR5-SDRAM 2 TB SSD NVIDIA RTX A2000 Windows 11 Pro Tower Workstation Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z6 G5 A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5E8T7EA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0197961972191 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6839
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Aug 2024 05:47:08
The date of the most recent change of this product data-sheet in Icecat.
CE Marking (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Z6 G5 A AMD Ryzen Threadripper PRO 7945WX 64 GB DDR5-SDRAM 2 TB SSD NVIDIA RTX A2000 Windows 11 Pro Tower Workstation Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - AMD Ryzen™ Threadripper™ PRO 7945WX (up to 5.3 GHz max boost clock, 64 MB L3 cache, 12 cores, 24 threads)
  • - Windows 11 Pro
  • - NVIDIA RTX™ A2000 (12 GB GDDR6 dedicated)
  • - 64 GB memory; 2 TB SSD storage
Warranty: 1 year (1/1/1) limited warranty includes 1 year of parts, labor and on-site repair. Terms and conditions vary by country. Certain restrictions and exclusions apply.
Long product name HP Z6 G5 A AMD Ryzen Threadripper PRO 7945WX 64 GB DDR5-SDRAM 2 TB SSD NVIDIA RTX A2000 Windows 11 Pro Tower Workstation Black :
The long product name of HP Z6 G5 A AMD Ryzen Threadripper PRO 7945WX 64 GB DDR5-SDRAM 2 TB SSD NVIDIA RTX A2000 Windows 11 Pro Tower Workstation Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Z6 G5 A Workstation, Windows 11 Pro, AMD Ryzen™, 64GB RAM, 2TB SSD, RTX™ A2000
More>>>
HP Z6 G5 A AMD Ryzen Threadripper PRO 7945WX 64 GB DDR5-SDRAM 2 TB SSD NVIDIA RTX A2000 Windows 11 Pro Tower Workstation Black:
The official description of HP Z6 G5 A AMD Ryzen Threadripper PRO 7945WX 64 GB DDR5-SDRAM 2 TB SSD NVIDIA RTX A2000 Windows 11 Pro Tower Workstation Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Maximized Cores. Astounding Graphics. Unbound Potential
The Z6 G5 A is a powerhouse for virtual production, 3D rendering, AI and machine learning. Its innovative system design, with a next-gen AMD Ryzen™ Threadripper™ PRO CPU,[1] combines an astounding number of cores in a single CPU with multiple GPUs.[2] Create and render at once on intensive projects.

Short summary description HP Z6 G5 A AMD Ryzen Threadripper PRO 7945WX 64 GB DDR5-SDRAM 2 TB SSD NVIDIA RTX A2000 Windows 11 Pro Tower Workstation Black:
This short summary of the HP Z6 G5 A AMD Ryzen Threadripper PRO 7945WX 64 GB DDR5-SDRAM 2 TB SSD NVIDIA RTX A2000 Windows 11 Pro Tower Workstation Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP Z6 G5 A, AMD Ryzen Threadripper PRO, 7945WX, 64 GB, DDR5-SDRAM, 2 TB, Windows 11 Pro

Long summary description HP Z6 G5 A AMD Ryzen Threadripper PRO 7945WX 64 GB DDR5-SDRAM 2 TB SSD NVIDIA RTX A2000 Windows 11 Pro Tower Workstation Black:
This is an auto-generated long summary of HP Z6 G5 A AMD Ryzen Threadripper PRO 7945WX 64 GB DDR5-SDRAM 2 TB SSD NVIDIA RTX A2000 Windows 11 Pro Tower Workstation Black based on the first three specs of the first five spec groups.

HP Z6 G5 A. Processor family: AMD Ryzen Threadripper PRO, Processor model: 7945WX. Internal memory: 64 GB, Internal memory type: DDR5-SDRAM, Memory clock speed: 5600 MHz. Total storage capacity: 2 TB, Storage media: SSD. Discrete graphics card model: NVIDIA RTX A2000. Operating system installed: Windows 11 Pro. Power supply: 1450 W. Chassis type: Tower. Product type: Workstation. Weight: 13.2 kg. Product colour: Black

Create, render, process—all at once

Tear through virtual production, 3D modeling, AI and machine learning. The system design packs a staggering number of cores into a single workstation CPU[1] so there’s room for multiple high-end GPUs.[2] And do it all with efficient performance per watt.

Expandable. Flexible. Whisper Quiet

Designed to pack all the power and components you need now with room to grow. Get maximum expandability with large storage and memory configurations. Conquer intense projects with a device designed to run quiet and cool.

Comprehensive security. Trusted reliability

Get peace of mind with a workstation that's built to endure. The Z6 G5 A undergoes 360K hours of rigorous testing, MIL-STD testing,[3] and is certified for pro apps. And with HP Wolf Security for Business, it's protected below, in, and above the OS.[4]

Part of the world's most sustainable PC portfolio[5]

At HP, we care about the impact our products have on our people, communities, and the planet. Z products are designed with sustainability at the forefront. So, you can take pride in choosing Z, knowing that you are helping protect our shared future.

HP Anyware

Access the power of your Z from any device with HP Anyware—remote access software delivering fast responsiveness and image quality, even in film editing and data visualizations. [6]

Processor
Processor manufacturer *
AMD
Processor family *
AMD Ryzen Threadripper PRO
Processor model *
7945WX
Processor cores
12
Processor threads
24
Processor boost frequency
5.3 GHz
Processor cache
64 MB
Processor cache type
L3
Memory
Internal memory *
64 GB
Internal memory type
DDR5-SDRAM
Memory layout (slots x size)
4 x 16 GB
Memory slots
4x DIMM
Memory clock speed
5600 MHz
ECC
Yes
Storage
Total storage capacity *
2 TB
Storage media *
SSD
Optical drive type *
No
Number of storage drives installed
1
Total SSDs capacity
2 TB
Number of SSDs installed
1
SSD capacity
2 TB
SSD memory type
TLC
SSD interface
PCI Express 4.0
NVMe
Yes
SSD form factor
M.2
Graphics
Discrete graphics card *
Yes
Discrete GPU manufacturer
NVIDIA
On-board graphics card *
Yes
Discrete graphics card model *
NVIDIA RTX A2000
Discrete graphics card memory
12 GB
Discrete graphics memory type
GDDR6
Number of discrete graphics cards
1
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Wi-Fi *
No
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
12
Ports & interfaces
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity *
2
Ethernet LAN (RJ-45) ports
1
Line-out
Yes
Line-in
Yes
Combo headphone/mic port
Yes
Expansion slots
PCI Express x4 (Gen 4.x) slots
3
PCI Express x16 (Gen 4.x) slots
1
PCI Express x16 (Gen 5.x) slots
4
Design
Chassis type *
Tower
Placement supported
Vertical
Number of 3.5" bays
2
Cable lock slot
Yes
Cable lock slot type
Kensington
Product colour *
Black
Introduction year
2024
Performance
Market positioning
Performance
Audio chip
Realtek ALC3205-CG
Password protection
Yes
Password protection type
BIOS, Power on, User
Trusted Platform Module (TPM)
Yes
Trusted Platform Module (TPM) version
2.0
Product type *
Workstation
Software
Operating system installed *
Windows 11 Pro
Pre-installed software
HP PC Hardware Diagnostics UEFI; HP Performance Advisor; HP Support Assistant; HP PC Hardware Diagnostics Windows; HP Image Assistant; HP Manageability Integration Kit; HP Anyware; HP Services Scan; HP Data Science Stack Manager
Brand-specific features
HP Support Assistant
Yes
HP Security tools
Full volume encryption; HP Secure Erase; Kensington lock slot; Secure authentication; TPM 2.0 certified; HP BIOSphere; HP Sure Run; HP Sure Click; HP Sure Sense; HP Sure Admin; HP Platform Certificate; HP Sure Start; HP Sure Recover; Self-Encrypted Drives
HP Management tools
HP Driver Packs; HP System Software Manager (download); HP BIOS Configuration Utility (download); HP Smart Support
HP GTIN (EAN/UPC)
197961972191
HP segment
Business
Power
Power supply *
1450 W
Weight & dimensions
Width *
169 mm
Depth *
465 mm
Height *
445 mm
Weight *
13.2 kg
Country Distributor
Switzerland 2 distributor(s)
Czech Republic 1 distributor(s)
United Kingdom 1 distributor(s)
Disclaimer HP Z6 G5 A AMD Ryzen Threadripper PRO 7945WX 64 GB DDR5-SDRAM 2 TB SSD NVIDIA RTX A2000 Windows 11 Pro Tower Workstation Black:
Disclaimer

[1] Multicore is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. AMD’s numbering is not a measurement of clock speed.
[2] Graphics are sold separately or as an optional feature.
[3] Testing is not intended to demonstrate fitness of U.S. Department of Defense (DoD) contract requirements or for military use. Test results are not a guarantee of future performance under these test conditions. Accidental damage requires an optional HP Accidental Damage Protection Care Pack.
[4] HP Wolf Security for Business requires Windows 10 Pro or higher, includes various HP security features and is available on HP Pro, Elite and Workstation products. See product details for included security features and OS requirement.
[6] Network access required. HP Anyware software and licensing are available through a 1- or 3-year subscription. Renewal is required after the subscription term. HP Anyware subscriptions are based on the number of concurrent PCoIP connections used (pay for the number of host connections, not the software) with a minimum order quantity of 5. For a limited time, an HP Anyware Professional subscription also includes access and support for ZCentral Remote Boost and ZCentral Connect and is available for purchase through an HP reseller or contact sales at hp.com/Anyware. ZCentral Remote Boost Sender requires Windows 10 and 11, RHEL/CentOS (7 or 8), or UBUNTU 18.04 or 20.04 LTS operating systems. macOS (10.14 or newer) operating system and ThinPro 7.2 are only supported on the receiver side. ZCentral Connect requires Windows (10 or 11) or Windows Server (2016 or 2019) operating system, Microsoft Active Directory and Intel Active Management Technology for select features. For system requirements and to install HP Anyware and Anyware Manager, refer to the Admin Guides at: https://docs.teradici.com/find/product/hp-anyware.
Technical specification disclaimers
Not all features are available in all editions or versions of Windows. Systems may require upgraded and/or separately purchased hardware, drivers, software or BIOS update to take full advantage of Windows functionality. Windows is automatically updated and enabled. High speed internet and Microsoft account required. ISP fees may apply and additional requirements may apply over time for updates. See http://www.windows.com.
Note: Windows 7 and Windows 8 operating systems are not supported on this product. No Windows 7 or Windows 8 drivers will be provided on http://www.support.hp.com .
Note: For detailed Linux® OS/hardware support information, see: http://www.hp.com/support/linux_hardware_matrix .
For storage drives, GB = 1 billion bytes. TB = 1 trillion bytes. Actual formatted capacity is less. Up to 35GB (for Windows) is reserved for system recovery software.
Multi-core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. AMD’s numbering is not a measurement of clock speed.
Max Boost clock frequency performance varies depending on hardware, software and overall system configuration.
Wi-Fi 6E requires a Wi-Fi 6E router, sold separately, to function in the 6GHz band. Availability of public wireless access points limited. Wi-Fi 6E is backwards compatible with prior 802.11 specs. And available in countries where Wi-Fi 6E is supported.
Wi-Fi 6 is an optional feature that must be configured at the time of purchase. Wireless access point and Internet service required and sold separately. Availability of public wireless access points limited. Wi-Fi 6 (802.11ax) is backwards compatible with prior 802.11 specs.
Optional or add-on feature.
Based on US EPEAT® registration according to IEEE 1680.1-2018 EPEAT®. Status varies by country. Visit www.epeat.net for more information.
TCO Certified configurations available when ENERGY STAR configurations are selected with a USB Type-C®️ connector. ENERGY STAR available with a combination of high-performance CPU's, high-performance GPU's and select memory configurations.
This product is low halogen except for HP Z Turbo Quad Pro PCIe TLC SSD, power cords, cables, and peripherals. Service parts obtained after purchase may not be Low Halogen. CRU QX448 removable storage frames are not low halogen.
Percentage of ocean-bound plastic contained in each component varies by product.
Recycled plastic content percentage is based on the definition set in the IEEE 1680.1-2018 standard.
Outside box and corrugated cushions are 100% sustainably sourced and recyclable 100% outer box packaging and corrugated cushions made from sustainably sourced certified and recycled fibers.
Fiber cushions made from 100% recycled wood fiber and organic materials.
HP Performance Advisor Software - HP Performance Advisor is ready and waiting to help you get the most out of your HP Workstation from day one—and every day after. Learn more or download at: https://www8.hp.com/us/en/workstations/performance-advisor.html .
HP Support Assistant requires Windows and Internet access.
HP Manageability Integration Kit can be downloaded from http://www8.hp.com/us/en/ads/clientmanagement/overview.html .
HP Sure Click requires Windows 11 Pro or Enterprise. See https://bit.ly/2PrLT6A_SureClick for complete details.
HP Sure Start Gen7 is available on select HP PCs and Workstations. See product specifications for availability.
HP Sure Recover Gen4 is available on select HP PCs and requires an open network connection. You must back up important files, data, photos, videos, etc. before using HP Sure Recover to avoid loss of data.
HP Sure Sense requires Windows 11 Pro or Enterprise and supports Microsoft Internet Explorer, Google Chrome™, and Chromium™. Supported attachments include Microsoft Office (Word, Excel, PowerPoint) and PDF files in read only mode, when Microsoft Office or Adobe Acrobat are installed.
HP Sure Run Gen5 is available on select HP PCs and requires Windows 10 and higher.
HP Sure Admin requires Windows 10 or higher, HP BIOS, HP Manageability Integration Kit from http://www.hp.com/go/clientmanagement and HP Sure Admin Local Access Authenticator smartphone app from the Android or Apple store.
HP Secure Erase for the methods outlined in the National Institute of Standards and Technology Special Publication 800-88.
HP BIOSphere Gen6 features may vary depending on the platform and configurations.
HP Wolf Pro Security Edition is available preloaded on select SKUs, and, depending on the HP product purchased, includes a license with a term length communicated to you at purchase and in your order confirmation email. The HP Wolf Pro Security Edition software is licensed under the license terms of the HP Wolf Security Software - End-User license Agreement (EULA) that can be found at: https://support.hp.com/us-en/document/ish_3875769-3873014-16 as that EULA is modified by the following: 7. Term. Unless otherwise terminated earlier pursuant to the terms contained in this EULA, the license for the HP Wolf Pro Security Edition is effective upon 4 months after the date the HP Product was shipped by HP and will continue for the term communicated to you at purchase and in your order confirmation email (“Initial Term”). At the end of the Initial Term you may either (a) purchase a renewal license for the HP Wolf Pro Security Edition from HP.com, HP Sales or an HP Channel Partner, or (b) continue using the standard versions of HP Sure Click and HP Sure Sense at no additional cost with no future software updates or HP Support. Notwithstanding the foregoing, the license shall expire no later than one year after the fixed term of the subject license ends.
HP Services Scan is provided with Windows Update on select products and will check entitlement on each hardware device to determine if an HP TechPulse-enabled service has been purchased, and will download applicable software automatically. HP TechPulse is a telemetry and analytics platform that provides critical data around devices and applications. For full system requirements or to disable this feature, please visit http://www.hpdaas.com/requirements . Not applicable in China.
The following components will not be available at product launch. Availability differs by component, with a target availability of early 2024. Components include: AMD Radeon Pro W7900.
Available early 2024.