HP logo

HP Z4 G4 Intel® Xeon® W-2135 64 GB DDR4-SDRAM 2.51 TB SSD Windows 10 Pro for Workstations Tower Workstation Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11254
Info modified on:
12 Mar 2024, 11:37:37
Short summary description HP Z4 G4 Intel® Xeon® W-2135 64 GB DDR4-SDRAM 2.51 TB SSD Windows 10 Pro for Workstations Tower Workstation Black:

HP Z4 G4, 3.7 GHz, Intel® Xeon®, W-2135, 64 GB, 2.51 TB, Windows 10 Pro for Workstations

Long summary description HP Z4 G4 Intel® Xeon® W-2135 64 GB DDR4-SDRAM 2.51 TB SSD Windows 10 Pro for Workstations Tower Workstation Black:

HP Z4 G4. Processor frequency: 3.7 GHz, Processor family: Intel® Xeon®, Processor model: W-2135. Internal memory: 64 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 2.51 TB, Storage media: SSD. Operating system installed: Windows 10 Pro for Workstations. Power supply: 750 W. Chassis type: Tower. Product type: Workstation. Weight: 10.2 kg. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.