HP logo

HP EliteOne 1000 G2 + EliteDisplay E233 Intel® Core™ i7 i7-8700T 68.6 cm (27") 3840 x 2160 pixels All-in-One PC 16 GB DDR4-SDRAM 512 GB SSD AMD Radeon RX 560 Windows 10 Pro Wi-Fi 5 (802.11ac) Black

Brand:
Product family:
Product series:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30887
Info modified on:
14 Mar 2024, 19:30:51
Short summary description HP EliteOne 1000 G2 + EliteDisplay E233 Intel® Core™ i7 i7-8700T 68.6 cm (27") 3840 x 2160 pixels All-in-One PC 16 GB DDR4-SDRAM 512 GB SSD AMD Radeon RX 560 Windows 10 Pro Wi-Fi 5 (802.11ac) Black:

HP EliteOne 1000 G2 + EliteDisplay E233, 68.6 cm (27"), 4K Ultra HD, Intel® Core™ i7, 16 GB, 512 GB, Windows 10 Pro

Long summary description HP EliteOne 1000 G2 + EliteDisplay E233 Intel® Core™ i7 i7-8700T 68.6 cm (27") 3840 x 2160 pixels All-in-One PC 16 GB DDR4-SDRAM 512 GB SSD AMD Radeon RX 560 Windows 10 Pro Wi-Fi 5 (802.11ac) Black:

HP EliteOne 1000 G2 + EliteDisplay E233. Product type: All-in-One PC. Display diagonal: 68.6 cm (27"), HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels, Screen shape: Flat. Processor family: Intel® Core™ i7, Processor frequency: 2.4 GHz. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. Discrete graphics card model: AMD Radeon RX 560. Built-in camera. Operating system installed: Windows 10 Pro. Product colour: Black

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.