HP logo

HP P410i RAID controller PCI Express x8 2.0

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
85883
Info modified on:
09 Jul 2024, 09:42:23
Short summary description HP P410i RAID controller PCI Express x8 2.0:

HP P410i, SAS, Serial ATA, PCI Express x8, 0, 1, 1+0, 5, 5+0, 6, 190.5 mm, 241.3 mm, 57.2 mm

Long summary description HP P410i RAID controller PCI Express x8 2.0:

HP P410i. Supported storage drive interfaces: SAS, Serial ATA, Host interface: PCI Express x8. RAID levels: 0, 1, 1+0, 5, 5+0, 6. Width: 190.5 mm, Depth: 241.3 mm, Height: 57.2 mm. PCI Card form factor: Half-height (low-profile)

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.