HP logo

HP Intel Xeon X3460 processor 2.8 GHz 8 MB L3

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63339
Info modified on:
10 Jul 2024, 15:59:49
Short summary description HP Intel Xeon X3460 processor 2.8 GHz 8 MB L3:

HP Intel Xeon X3460, Intel® Xeon® 3000 Sequence, LGA 1156 (Socket H), 45 nm, X3460, 2.8 GHz, 64-bit

Long summary description HP Intel Xeon X3460 processor 2.8 GHz 8 MB L3:

HP Intel Xeon X3460. Processor family: Intel® Xeon® 3000 Sequence, Processor socket: LGA 1156 (Socket H), Processor lithography: 45 nm. Memory channels: Dual-channel, Maximum internal memory supported by processor: 32 GB, Memory types supported by processor: DDR3-SDRAM. Market segment: Server, PCI Express configurations: 1x16, 2x8, 4x4, Number of Processing Die Transistors: 774 M. Intel® Virtualization Technology (Intel® VT): VT-d, VT-x

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.