HP AMD Sempron 140, AMD Sempron, Socket AM3, 45 nm, 2.7 GHz, 32-bit, 64-bit, PC
HP AMD Sempron 140. Processor family: AMD Sempron, Processor socket: Socket AM3, Processor lithography: 45 nm. Market segment: Desktop