Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Hewlett Packard Enterprise ProLiant DL380 G7 LFF Configure-to-order Server server

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Hewlett Packard Enterprise
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ProLiant DL380 G7 LFF Configure-to-order Server
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
583917-B21#0D1
Category
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
servers
Data-sheet quality: created by Hewlett Packard Enterprise
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Hewlett Packard Enterprise: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 21 Apr 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 13801
This statistic is based on the 75469 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 21-04-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73738 free Open Icecat users .
Info modified on: 30 Aug 2014 02:56:53
The date of the most recent change of this product data-sheet in Icecat.
Long product name Hewlett Packard Enterprise ProLiant DL380 G7 LFF Configure-to-order Server server :
The short editorial description of Hewlett Packard Enterprise ProLiant DL380 G7 LFF Configure-to-order Server server

HP ProLiant DL380 G7 LFF Configure-to-order Server
More>>>
Short summary description Hewlett Packard Enterprise ProLiant DL380 G7 LFF Configure-to-order Server server:
This short summary of the Hewlett Packard Enterprise ProLiant DL380 G7 LFF Configure-to-order Server server data-sheet is auto-generated and uses the product title and the first six key specs.
HP ProLiant DL380 G7 LFF Configure-to-order Server
Long summary description Hewlett Packard Enterprise ProLiant DL380 G7 LFF Configure-to-order Server server :

HP ProLiant DL380 G7 LFF Configure-to-order Server

This is an auto-generated long summary of Hewlett Packard Enterprise ProLiant DL380 G7 LFF Configure-to-order Server server based on the first three specs of the first five spec groups.
Source Testseek summary Average rating
Reviews
Updated:
2011-08-14
Testseek has collected 3 expert reviews for HP ProLiant DL380 G7 LFF Configure-to-order Server and the average expert rating is 92 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
92%
Source Review comments Score
itpro.co.uk
Updated:
2011-08-14
Bottom line HP’s ProLiant DL380 G7 is a standard setter in so many areas. It not only has lots of storage capacity for a 2U rack server, but also excellent expansion potential, extremely good build quality as well as HP’s feature-packed iLO3 embedded controller an...
100%
pcpro.co.uk
Updated:
2011-08-14
The ProLiant DL380 has always been the star player in HP's rack server line-up, so the seventh generation has a lot to live up to. In this exclusive review, we bring you the lowdown on this popular 2U server and see whether the latest G7 model can live...
Bottom line Its high storage capacity and unbeatable expansion potential make the DL380 G7 a versatile 2U rack server...
83%
Country Distributor
United Kingdom 1 distributor(s)