HP logo

HP Intel Core2 Duo E7500 processor 2.93 GHz 3 MB L2 Tray

Brand:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
46408
Info modified on:
17 Jul 2025, 16:37:09
Short summary description HP Intel Core2 Duo E7500 processor 2.93 GHz 3 MB L2 Tray:

HP Intel Core2 Duo E7500, Intel® Core™2 Duo, LGA 775 (Socket T), 45 nm, Tray, E7500, 2.93 GHz

Long summary description HP Intel Core2 Duo E7500 processor 2.93 GHz 3 MB L2 Tray:

HP Intel Core2 Duo E7500. Processor family: Intel® Core™2 Duo, Processor socket: LGA 775 (Socket T), Processor lithography: 45 nm. Number of Processing Die Transistors: 228 M, Processing Die size: 82 mm²

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.