HP Intel Core 2 Duo E7600, Intel® Core™2 Duo, LGA 775 (Socket T), 45 nm, E7600, 3.06 GHz, 64-bit
HP Intel Core 2 Duo E7600. Processor family: Intel® Core™2 Duo, Processor socket: LGA 775 (Socket T), Processor lithography: 45 nm. Number of Processing Die Transistors: 228 M, Processing Die size: 82 mm². Intel® Virtualization Technology (Intel® VT): VT-x