HP logo

HP Intel Core 2 Duo P7550 processor 2.26 GHz 3 MB L2

Brand:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
69125
Info modified on:
09 Jul 2024, 09:41:24
Short summary description HP Intel Core 2 Duo P7550 processor 2.26 GHz 3 MB L2:

HP Intel Core 2 Duo P7550, Intel® Core™2 Duo, Socket 478, 45 nm, P7550, 2.26 GHz, 64-bit

Long summary description HP Intel Core 2 Duo P7550 processor 2.26 GHz 3 MB L2:

HP Intel Core 2 Duo P7550. Processor family: Intel® Core™2 Duo, Processor socket: Socket 478, Processor lithography: 45 nm. Number of Processing Die Transistors: 410 M, Processing Die size: 107 mm²

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.