HP logo

HP Intel Core 2 Duo E7400 processor 2.8 GHz 3 MB L2

Brand:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
53162
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP Intel Core 2 Duo E7400 processor 2.8 GHz 3 MB L2:

HP Intel Core 2 Duo E7400, Intel® Core™2 Duo, LGA 775 (Socket T), 45 nm, E7400, 2.8 GHz, 64-bit

Long summary description HP Intel Core 2 Duo E7400 processor 2.8 GHz 3 MB L2:

HP Intel Core 2 Duo E7400. Processor family: Intel® Core™2 Duo, Processor socket: LGA 775 (Socket T), Processor lithography: 45 nm. Number of Processing Die Transistors: 228 M, Processing Die size: 82 mm²

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.