HP logo

HP Intel Core 2 Duo P8400 processor 2.26 GHz 3 MB L2 Tray

Brand:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
84427
Info modified on:
17 Jul 2025, 16:37:09
Short summary description HP Intel Core 2 Duo P8400 processor 2.26 GHz 3 MB L2 Tray:

HP Intel Core 2 Duo P8400, Intel® Core™2 Duo, 45 nm, Tray, P8400, 2.26 GHz, 64-bit

Long summary description HP Intel Core 2 Duo P8400 processor 2.26 GHz 3 MB L2 Tray:

HP Intel Core 2 Duo P8400. Processor family: Intel® Core™2 Duo, Processor lithography: 45 nm, Package type: Tray. Number of Processing Die Transistors: 410 M, Processing Die size: 107 mm². Intel® Virtualization Technology (Intel® VT): VT-x

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.