HP Intel Core 2 Duo P9600, Intel® Core™2 Duo, Socket 478, 45 nm, P9600, 2.66 GHz, 64-bit
HP Intel Core 2 Duo P9600. Processor family: Intel® Core™2 Duo, Processor socket: Socket 478, Processor lithography: 45 nm. Number of Processing Die Transistors: 410 M, Processing Die size: 107 mm². Intel® Virtualization Technology (Intel® VT): VT-x