HP logo

HP Intel Core 2 Quad Q9000 processor 2 GHz 6 MB L2

Brand:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
76457
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP Intel Core 2 Quad Q9000 processor 2 GHz 6 MB L2:

HP Intel Core 2 Quad Q9000, Intel® Core™2 Quad, Socket 478, 45 nm, Q9000, 2 GHz, 64-bit

Long summary description HP Intel Core 2 Quad Q9000 processor 2 GHz 6 MB L2:

HP Intel Core 2 Quad Q9000. Processor family: Intel® Core™2 Quad, Processor socket: Socket 478, Processor lithography: 45 nm. Number of Processing Die Transistors: 410 M, Processing Die size: 107 mm². Intel® Virtualization Technology (Intel® VT): VT-x

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.