HP logo

HP 501533-001 memory module 2 GB 1 x 2 GB DDR3

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
76108
Info modified on:
10 Jul 2024, 15:08:48
Short summary description HP 501533-001 memory module 2 GB 1 x 2 GB DDR3:

HP 501533-001, 2 GB, 1 x 2 GB, DDR3, 1333 MHz

Long summary description HP 501533-001 memory module 2 GB 1 x 2 GB DDR3:

HP 501533-001. Component for: PC/Server, Internal memory: 2 GB, Memory layout (modules x size): 1 x 2 GB, Internal memory type: DDR3, Memory clock speed: 1333 MHz

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.