HP logo

HP Intel Core 2 Extreme QX9300 processor 2.53 GHz 12 MB L2

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
86240
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP Intel Core 2 Extreme QX9300 processor 2.53 GHz 12 MB L2:

HP Intel Core 2 Extreme QX9300, Intel® Core™ 2 Extreme, Socket 478, 45 nm, QX9300, 2.53 GHz, 64-bit

Long summary description HP Intel Core 2 Extreme QX9300 processor 2.53 GHz 12 MB L2:

HP Intel Core 2 Extreme QX9300. Processor family: Intel® Core™ 2 Extreme, Processor socket: Socket 478, Processor lithography: 45 nm. Market segment: Mobile, Number of Processing Die Transistors: 820 M, Processing Die size: 214 mm². Intel® Virtualization Technology (Intel® VT): VT-x

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.