HP logo

HP 260 G3 Intel® Core™ i5 i5-7200U 4 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Mini PC Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35364
Info modified on:
14 Jun 2024, 22:23:58
End of life date:
31 Dec 2020
Short summary description HP 260 G3 Intel® Core™ i5 i5-7200U 4 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Mini PC Black:

HP 260 G3, 2.5 GHz, Intel® Core™ i5, i5-7200U, 4 GB, 256 GB, Windows 10 Pro

Long summary description HP 260 G3 Intel® Core™ i5 i5-7200U 4 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Mini PC Black:

HP 260 G3. Processor frequency: 2.5 GHz, Processor family: Intel® Core™ i5, Processor model: i5-7200U. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 620. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 65 W. Chassis type: Mini PC. Product type: Mini PC. Product colour: Black

Reasons to buy
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.