HP logo

HP EliteDesk 800 G4 Intel® Core™ i7 i7-8700 32 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1080 Windows 10 Pro Tower Workstation Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
57870
Info modified on:
08 Mar 2024, 09:07:54
Short summary description HP EliteDesk 800 G4 Intel® Core™ i7 i7-8700 32 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1080 Windows 10 Pro Tower Workstation Black:

HP EliteDesk 800 G4, 3.2 GHz, Intel® Core™ i7, 32 GB, 512 GB, DVD-RW, Windows 10 Pro

Long summary description HP EliteDesk 800 G4 Intel® Core™ i7 i7-8700 32 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1080 Windows 10 Pro Tower Workstation Black:

HP EliteDesk 800 G4. Processor frequency: 3.2 GHz, Processor family: Intel® Core™ i7, Processor model: i7-8700. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 512 GB, Storage media: SSD, Optical drive type: DVD-RW. On-board graphics card model: Intel® UHD Graphics 630, Discrete graphics card model: NVIDIA® GeForce® GTX 1080. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 500 W. Product type: Workstation

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.