location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 700 mouse Ambidextrous Bluetooth 1600 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
700
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4YH33AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193015362079 show
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 230814
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Jun 2024 10:08:40
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Sep 2020
Product end of life date
Bullet Points HP 700 mouse Ambidextrous Bluetooth 1600 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1600 DPI White
  • - Ambidextrous Bluetooth
  • - Scroll type: Wheel
Long product name HP 700 mouse Ambidextrous Bluetooth 1600 DPI :
The long product name of HP 700 mouse Ambidextrous Bluetooth 1600 DPI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP Spectre Rechargeable Mouse 700
More>>>
HP 700 mouse Ambidextrous Bluetooth 1600 DPI:
The official description of HP 700 mouse Ambidextrous Bluetooth 1600 DPI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Recharge the way you work and play

This wireless, rechargeable mouse is packed with technology that helps you be more productive. Plus, its exquisite design makes it the perfect match to your HP Spectre laptop.

Short summary description HP 700 mouse Ambidextrous Bluetooth 1600 DPI:
This short summary of the HP 700 mouse Ambidextrous Bluetooth 1600 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

HP 700, Ambidextrous, Bluetooth, 1600 DPI, White

Long summary description HP 700 mouse Ambidextrous Bluetooth 1600 DPI:
This is an auto-generated long summary of HP 700 mouse Ambidextrous Bluetooth 1600 DPI based on the first three specs of the first five spec groups.

HP 700. Form factor: Ambidextrous. Device interface: Bluetooth, Movement resolution: 1600 DPI, Scroll type: Wheel. Product colour: White

Mouse
Device interface *
Bluetooth
Movement resolution *
1600 DPI
Scroll type *
Wheel
Recommended usage
Universal
Design
Form factor *
Ambidextrous
Product colour *
White
HP segment
Home
Weight & dimensions
Width
104 mm
Depth
63.4 mm
Weight & dimensions
Height
35.8 mm
Weight
100 g
Packaging data
Cables included
Micro-USB
Quick start guide
Yes
Package width
1900 mm
Package depth
1400 mm
Package height
700 mm
Package weight
250 g
Logistics data
Country of origin
China
Source Testseek summary Average rating
Reviews
Updated:
2019-12-02 04:15:36
Uk has collected 1 expert review for HP 700 mouse Ambidextrous Bluetooth 1600 DPI but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Country Distributor
United Kingdom 3 distributor(s)
France 1 distributor(s)
Danmark 1 distributor(s)