HP logo

HP Engage One Prime Receipt Printer Wired Direct thermal POS printer

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
181102
Info modified on:
14 Jun 2024, 10:13:47
End of life date:
30 Jun 2022
Short summary description HP Engage One Prime Receipt Printer Wired Direct thermal POS printer:

HP Engage One Prime Receipt Printer, Direct thermal, POS printer, 90 mm/sec, 0.06 - 0.10 µm, 5.1 cm, 5.8 cm

Long summary description HP Engage One Prime Receipt Printer Wired Direct thermal POS printer:

HP Engage One Prime Receipt Printer. Print technology: Direct thermal, Type: POS printer, Print speed: 90 mm/sec. Printing media thickness: 0.06 - 0.10 µm, Maximum roll diameter: 5.1 cm, Maximum printing width: 5.8 cm. Connectivity technology: Wired, USB connector: USB Type-C, Standard interfaces: USB. Flash memory: 8 MB, Mean time between failures (MTBF): 300000 h, RAM capacity: 8 GB. Product colour: Black

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.