HP logo

HP PageWide XL 8200 Printer

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
129855
Info modified on:
25 Jun 2025, 18:10:54
Short summary description HP PageWide XL 8200 Printer:

HP PageWide XL 8200 Printer, Inkjet, 1200 x 1200 DPI, TIFF, HP-GL/2, JPEG, Black, Cyan, Magenta, Yellow, 1200 x 1200 DPI, A0 (841 x 1189 mm)

Long summary description HP PageWide XL 8200 Printer:

HP PageWide XL 8200 Printer. Print technology: Inkjet, Maximum resolution: 1200 x 1200 DPI, Page description languages: TIFF, HP-GL/2, JPEG. Maximum print size: A0 (841 x 1189 mm), Paper tray media types: Bond paper, Matte paper, Recycled paper, ISO A-series sizes (A0...A9): A0, A1. Ethernet LAN data rates: 1000 Mbit/s. Product colour: Black, White, Display: LED, Display diagonal: 39.6 cm (15.6"). Power supply: 1200 W, Power consumption (typical): 370 W, Power consumption (sleep): 16 W

Reasons to buy
Video
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.