HP logo

HP 290 G4 Intel® Core™ i5 i5-10400 4 GB DDR4-SDRAM 1 TB HDD Micro Tower PC Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
6094
Info modified on:
10 Mar 2024, 10:10:44
Short summary description HP 290 G4 Intel® Core™ i5 i5-10400 4 GB DDR4-SDRAM 1 TB HDD Micro Tower PC Black:

HP 290 G4, 2.9 GHz, Intel® Core™ i5, i5-10400, 4 GB, DDR4-SDRAM, 1 TB

Long summary description HP 290 G4 Intel® Core™ i5 i5-10400 4 GB DDR4-SDRAM 1 TB HDD Micro Tower PC Black:

HP 290 G4. Processor frequency: 2.9 GHz, Processor family: Intel® Core™ i5, Processor model: i5-10400. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® UHD Graphics 630. Chassis type: Micro Tower. Product type: PC. Weight: 4.7 kg. Product colour: Black

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.