HP logo

HP 27fw computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LED White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
244324
Info modified on:
10 Mar 2024, 10:10:44
End of life date:
31 Dec 2021
Short summary description HP 27fw computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LED White:

HP 27fw, 68.6 cm (27"), 1920 x 1080 pixels, Full HD, LED, 5 ms, White

Long summary description HP 27fw computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LED White:

HP 27fw. Display diagonal: 68.6 cm (27"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Product colour: White

Reasons to buy
Video
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.