HP 24fw, 60.5 cm (23.8"), 1920 x 1080 pixels, Full HD, LED, 5 ms, White
HP 24fw. Display diagonal: 60.5 cm (23.8"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Product colour: White