HP logo

HP 200W Slim Smart AC Adapter (4.5mm)

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
239474
Info modified on:
01 Oct 2024, 19:45:46
End of life date:
09 Nov 2021
Short summary description HP 200W Slim Smart AC Adapter (4.5mm):

HP 200W Slim Smart AC Adapter (4.5mm), Laptop, Indoor, 100 - 240 V, 200 W, HP, ZBook 17 G3, 17 G4, 17 G5, Studio G5

Long summary description HP 200W Slim Smart AC Adapter (4.5mm):

HP 200W Slim Smart AC Adapter (4.5mm). Purpose: Laptop, Power supply type: Indoor, Input voltage: 100 - 240 V. Product colour: Black. Width: 15 mm, Depth: 66 mm, Height: 22 mm

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.