HP Z4 G4, 3.7 GHz, Intel Xeon W, 32 GB, 512 GB, DVD Super Multi, Windows 10 Pro for Workstations
HP Z4 G4. Processor frequency: 3.7 GHz, Processor family: Intel Xeon W, Processor model: W-2135. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 512 GB, Storage media: SSD, Optical drive type: DVD Super Multi. Discrete graphics card model: NVIDIA® Quadro® P2000. Operating system installed: Windows 10 Pro for Workstations, Operating system architecture: 64-bit. Power supply: 750 W. Chassis type: Mini Tower. Product type: Workstation