HP logo

HP Z2 G4 Intel Xeon E E-2176G 16 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro for Workstations Tower Workstation Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
54147
Info modified on:
09 Mar 2024, 14:26:42
End of life date:
30 Jun 2020
Short summary description HP Z2 G4 Intel Xeon E E-2176G 16 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro for Workstations Tower Workstation Black:

HP Z2 G4, 3.7 GHz, Intel Xeon E, 16 GB, 512 GB, DVD Super Multi, Windows 10 Pro for Workstations

Long summary description HP Z2 G4 Intel Xeon E E-2176G 16 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro for Workstations Tower Workstation Black:

HP Z2 G4. Processor frequency: 3.7 GHz, Processor family: Intel Xeon E, Processor model: E-2176G. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 512 GB, Storage media: SSD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel UHD Graphics P630. Operating system installed: Windows 10 Pro for Workstations, Operating system architecture: 64-bit. Power supply: 500 W. Chassis type: Tower. Product type: Workstation

Reasons to buy
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.