HP logo

HP Z2 SFF G4 Intel® Core™ i7 i7-8700 16 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Workstation Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
186671
Info modified on:
14 Jun 2025, 03:46:33
End of life date:
31 Aug 2021
Short summary description HP Z2 SFF G4 Intel® Core™ i7 i7-8700 16 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Workstation Black:

HP Z2 SFF G4, 3.2 GHz, Intel® Core™ i7, i7-8700, 16 GB, 256 GB, Windows 10 Pro

Long summary description HP Z2 SFF G4 Intel® Core™ i7 i7-8700 16 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Workstation Black:

HP Z2 SFF G4. Processor frequency: 3.2 GHz, Processor family: Intel® Core™ i7, Processor model: i7-8700. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 630. Operating system installed: Windows 10 Pro. Chassis type: SFF. Product type: Workstation. Weight: 5.7 kg. Product colour: Black

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.