HP logo

HP 24 -f0095na Intel® Core™ i7 i7-8700T 60.5 cm (23.8") 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® MX110 FreeDOS Wi-Fi 5 (802.11ac) White

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11059
Info modified on:
09 Mar 2024, 14:28:18
End of life date:
24 Apr 2019
Short summary description HP 24 -f0095na Intel® Core™ i7 i7-8700T 60.5 cm (23.8") 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® MX110 FreeDOS Wi-Fi 5 (802.11ac) White:

HP 24 -f0095na, 60.5 cm (23.8"), Full HD, Intel® Core™ i7, 8 GB, 256 GB, FreeDOS

Long summary description HP 24 -f0095na Intel® Core™ i7 i7-8700T 60.5 cm (23.8") 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® MX110 FreeDOS Wi-Fi 5 (802.11ac) White:

HP 24 -f0095na. Product type: All-in-One PC. Display diagonal: 60.5 cm (23.8"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Processor family: Intel® Core™ i7, Processor frequency: 2.4 GHz. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Discrete graphics card model: NVIDIA® GeForce® MX110. Built-in camera. Operating system installed: FreeDOS. Product colour: White

Reasons to buy
Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.