HP logo

HP EliteDesk 800 G4 Intel® Core™ i7 i7-8700 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1060 Windows 10 Pro Tower Workstation Black, Grey

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72089
Info modified on:
10 Mar 2024, 10:10:44
End of life date:
31 Oct 2019
Short summary description HP EliteDesk 800 G4 Intel® Core™ i7 i7-8700 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1060 Windows 10 Pro Tower Workstation Black, Grey:

HP EliteDesk 800 G4, 3.2 GHz, Intel® Core™ i7, 16 GB, 512 GB, DVD Super Multi, Windows 10 Pro

Long summary description HP EliteDesk 800 G4 Intel® Core™ i7 i7-8700 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1060 Windows 10 Pro Tower Workstation Black, Grey:

HP EliteDesk 800 G4. Processor frequency: 3.2 GHz, Processor family: Intel® Core™ i7, Processor model: i7-8700. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 512 GB, Storage media: SSD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® UHD Graphics 630, Discrete graphics card model: NVIDIA® GeForce® GTX 1060. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 500 W. Product type: Workstation

Reasons to buy
Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.