HP logo

HP Pavilion 15-cw0021ax AMD A9 A9-9425 Laptop 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 256 GB SSD AMD Radeon 535 Wi-Fi 5 (802.11ac) Windows 10 Home Silver

Brand:
Product family:
Product series:
HP segment:
Home
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23814
Info modified on:
08 Mar 2024, 09:07:54
Short summary description HP Pavilion 15-cw0021ax AMD A9 A9-9425 Laptop 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 256 GB SSD AMD Radeon 535 Wi-Fi 5 (802.11ac) Windows 10 Home Silver:

HP Pavilion 15-cw0021ax, AMD A9, 3.1 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 16 GB, 256 GB

Long summary description HP Pavilion 15-cw0021ax AMD A9 A9-9425 Laptop 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 256 GB SSD AMD Radeon 535 Wi-Fi 5 (802.11ac) Windows 10 Home Silver:

HP Pavilion 15-cw0021ax. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A9, Processor model: A9-9425, Processor frequency: 3.1 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: AMD Radeon R5. Operating system installed: Windows 10 Home. Product colour: Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.