HP logo

HP ZBook Firefly 14 G8 Intel® Core™ i7 i7-1185G7 Mobile workstation 35.6 cm (14") Full HD 32 GB DDR4-SDRAM 512 GB SSD NVIDIA T500 Wi-Fi 6 (802.11ax) Windows 11 Pro Grey

Brand:
Product family:
HP segment:
Business
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
43488
Info modified on:
10 Mar 2024, 10:10:44
Short summary description HP ZBook Firefly 14 G8 Intel® Core™ i7 i7-1185G7 Mobile workstation 35.6 cm (14") Full HD 32 GB DDR4-SDRAM 512 GB SSD NVIDIA T500 Wi-Fi 6 (802.11ax) Windows 11 Pro Grey:

HP ZBook Firefly 14 G8, Intel® Core™ i7, 35.6 cm (14"), 1920 x 1080 pixels, 32 GB, 512 GB, Windows 11 Pro

Long summary description HP ZBook Firefly 14 G8 Intel® Core™ i7 i7-1185G7 Mobile workstation 35.6 cm (14") Full HD 32 GB DDR4-SDRAM 512 GB SSD NVIDIA T500 Wi-Fi 6 (802.11ax) Windows 11 Pro Grey:

HP ZBook Firefly 14 G8. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-1185G7. Display diagonal: 35.6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics, Discrete graphics card model: NVIDIA T500. Operating system installed: Windows 11 Pro. Product colour: Grey

Specs
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.