location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet Pro MFP M148dw

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet Pro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LaserJet Pro MFP M148dw
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4PA41A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0192545884457 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 169755
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Sep 2024 00:08:23
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 07 Aug 2024
Product end of life date
CE Marking (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP LaserJet Pro MFP M148dw
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Print, copy, scan
  • - Up to 1200 x 1200 dpi
Warranty: One year limited warranty
Long product name HP LaserJet Pro MFP M148dw :
The long product name of HP LaserJet Pro MFP M148dw. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LaserJet Pro MFP M148dw
More>>>
HP LaserJet Pro MFP M148dw:
The official description of HP LaserJet Pro MFP M148dw as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Produce the consistent, professional two-sided documents you expect from HP with 1,000 pages of toner right out of the box. Easily print from your mobile device, and help save time and energy with this efficient HP LaserJet Pro MFP.[1,2]

Short summary description HP LaserJet Pro MFP M148dw:
This short summary of the HP LaserJet Pro MFP M148dw data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet Pro MFP M148dw, Laser, Mono printing, 1200 x 1200 DPI, Mono copying, A4, White

Long summary description HP LaserJet Pro MFP M148dw:
This is an auto-generated long summary of HP LaserJet Pro MFP M148dw based on the first three specs of the first five spec groups.

HP LaserJet Pro MFP M148dw. Print technology: Laser, Printing: Mono printing, Maximum resolution: 1200 x 1200 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 1200 DPI. Duplex functions: Print, Copy. Maximum ISO A-series paper size: A4. Wi-Fi. Product colour: White

Uncompromising quality, unmatched in-box value

Get up to 1,000 pages right out of the box, and start printing fast.
Produce sharp text, bold blacks, and crisp graphics with precision black toner.
Get affordable running costs and help add value with an imaging drum designed to last up to 23,000 pages.[3]
Get professional-quality pages and the performance you expect with Original HP toner cartridges.

Help save time and energy

Speed through multipage documents with automatic two-sided printing.
Wait less with an HP LaserJet Pro MFP that prints up to 28 pages per minute (A4).[4]
Help save energy with HP Auto-On/Auto-Off Technology.[2]

Easy mobile printing with HP Smart app

Print and scan from your smartphone, and easily order toner, with the best in class mobile print app, HP Smart[1,5].
Easily print from a variety of smartphones and tablets.[5]
Easily share resources – access and print with wireless networking.[6]
Connect your smartphone or tablet directly to your printer – and easily print without accessing a network.[7]

1,000 pages right out of the box

Get up to 1,000 pages right out of the box, and start printing fast.

Sharp black text

Produce sharp text, bold blacks, and crisp graphics with precision black toner.

Automatic two-sided printing

Speed through multipage documents with automatic two-sided printing.

Full speed ahead

Wait less with an HP LaserJet Pro MFP that prints up to 28 pages per minute (A4).[4] [4]

The power of your printer in the palm of your hand

Print and scan from your smartphone, and easily order toner, with the best in class mobile print app, HP Smart[1,5]. [1,5]

Extend your printing reach

Easily share resources – access and print with wireless networking. [6]

No network, no problem.

Connect your smartphone or tablet directly to your printer – and easily print without accessing a network. [7]

On when you need it, off when you don't

Help save energy with HP Auto-On/Auto-Off Technology. [2]

Help save money with a long-life drum

Get affordable running costs and help add value with an imaging drum designed to last up to 23,000 pages. [3]

Tackle the essentials – print, scan, copy

Get versatile performance and print, scan, and copy.

Printing
Duplex printing mode
Auto
Print resolution black
1200 x 1200 DPI
Print technology *
Laser
Printing *
Mono printing
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
28 ppm
Time to first page (black, normal)
6.8 s
Secure printing
Yes
Copying
Duplex copying *
Yes
Copying *
Mono copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
28 cpm
Time to first copy (black, normal)
6.5 s
Maximum number of copies
99 copies
Copier resize
25 - 400%
Auto fit function
Yes
Scanning
Duplex scanning *
No
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 1200 DPI
Optical scanning resolution (black)
1200 x 1200 ppi
Optical scanning resolution (colour)
600 x 600 ppi
Optical scanning resolution (ADF)
300 x 300 DPI
Maximum scan area
215.9 x 297 mm
Scanner type *
Flatbed & ADF scanner
Scan technology
CIS
Scan to
Software, TWAIN, WIA
Scan speed (black)
15 ppm
Image formats supported
BMP, JPG, PNG, RAW, TIFF
Document formats supported
PDF
Input colour depth
24 bit
Greyscale levels
256
Scan drivers
TWAIN, WIA
Fax
Faxing *
No
Features
Recommended duty cycle
200 - 2000 pages per month
Maximum duty cycle *
20000 pages per month
Duplex functions *
Print, Copy
Digital sender
No
Number of print cartridges *
1
Printing colours *
Black
Page description languages
PCL 5c, PCL 6, URF, PWG, PCLm, PDF
Printer fonts
Scalable, TrueType
All-In-One-multitasking
Yes
Country of origin
Vietnam
Replacement cartridges
CF294A HP 94A Original Black LaserJet Toner Cartridge (1,200 pages), CF294X HP 94X Original Black LaserJet Toner Cartridge (2,800 pages), CF232A HP 32A Original LaserJet Imaging Drum (23,000 pages)
HP segment
Small medium business
Input & output capacity
Total number of input trays *
2
Total input capacity *
260 sheets
Total output capacity *
150 sheets
Paper tray 1 input capacity
10 sheets
Paper tray 2 input capacity
250 sheets
Paper input type
Sheetfed
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
35 sheets
Maximum number of input trays
2
Maximum input capacity
260 sheets
Maximum output capacity
150 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
214 x 356 mm
Paper tray media types *
Card stock, Envelopes, Labels, Photo paper, Plain paper, Postcard, Rough paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
JIS B-series sizes (B0...B9)
B5
Custom media width
76 - 216 mm
Custom media length
127 - 356 mm
Paper tray media weight
60 - 163 g/m²
Ports & interfaces
Standard interfaces
USB
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Cabling technology
10/100Base-T(X)
Ethernet LAN data rates
10,100 Mbit/s
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Wi-Fi Direct
Yes
Mobile printing technologies
Apple AirPrint, Google Cloud Print, HP ePrint
Performance
Maximum internal memory
256 MB
Internal memory *
256 MB
Built-in processor
Yes
Processor frequency
800 MHz
Sound pressure level (printing)
52 dB
Performance
Sound pressure level (scanning)
44 dB
Sound power level (printing)
6.6 dB
Design
Product colour *
White
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Display number of lines
2 lines
Control type
Buttons
Colour display
No
Power
Power consumption (average operating)
475 W
Power consumption (PowerSave)
0.05 W
Power consumption (printing)
475 W
Power consumption (ready)
4.5 W
Power consumption (sleep)
1 W
Power consumption (off)
0.05 W
Energy Star Typical Electricity Consumption (TEC)
0.353 kWh/week
AC input voltage
110 - 240 V
AC input frequency
50/60 Hz
Brand-specific features
HP Auto-On/Auto-Off
Yes
HP Management tools
HP Printer Assistant (UDC); HP Utility (Mac); HP Device Toolbox
HP GTIN (EAN/UPC) with options
(ABY) 192545884433; (B19) 192545884440; (BAZ) 192545884457
HP GTIN (EAN/UPC)
192545884433, 192545884440, 192545884457
System requirements
Windows operating systems supported
Windows 11, Windows 8.1, Windows 8, Windows 7, Windows 10
Mac operating systems supported
Mac OS X 10.14 Mojave, Mac OS X 10.12 Sierra, Mac OS X 10.13 High Sierra
Operational conditions
Operating relative humidity (H-H)
10 - 80%
Recommended humidity operating range
30 - 70%
Operating temperature (T-T)
15 - 32.5 °C
Certificates
Certification
CISPR 22:2008/ CISPR 32:2012 / EN 55032:2012 - Class B EN 61000-3-2:2014 EN 61000-3-3:2013 EN 55024:2010 FCC Title 47 CFR, Part 15 Class B / ICES-003, Issue 6 GB9254-2008, GB17625.1-2012
Sustainability
Sustainability compliance
Yes
Sustainability certificates
EPEAT Silver, ENERGY STAR
Doesn't contain
Mercury
Carbon footprint
Total carbon footprint (kg of CO2e)
170
Carbon emissions, manufacturing (kg of CO2e)
127
Carbon emissions, logistics (kg of CO2e)
4
Carbon emissions, end-of-life (kg of CO2e)
15
Total carbon emissions, w/o use phase (kg of CO2e)
21
Weight & dimensions
Width
403 mm
Depth
407.4 mm
Height
311.5 mm
Weight
9.88 kg
Packaging data
Package width
490 mm
Package depth
392 mm
Package height
490 mm
Package weight
13.2 kg
Packaging content
Cartridge(s) included
Yes
Included cartridge capacity (black)
1000 pages
Imaging unit included
Yes
Cables included
AC
Power cord included
Yes
Warranty card
Yes
Quick installation guide
Yes
Bundled software
For Windows OS: HP Software Installer; HP Software Uninstaller (exclude Win8+); HP PCL6 Printer Driver, HP Scan Driver, HP Scan Application, HP Device Experience (DXP), HP Web Services Assist (HP Connected), Device Setup & Software, HP Printer Assistant; HP Product Improvement Study; Online user manuals; For Mac OS: Directs users to download Software
Logistics data
Harmonized System (HS) code
8443310000
Technical details
Master (outer) cases per pallet layer
6 pc(s)
Other features
Number of users
5 user(s)
Recommended system requirements
Windows® 10, 8.1, 8, 7: 32-bit or 64-bit, 2 GB available hard disk space, Internet connection, USB port, Internet Explorer. Windows Vista®: (32-bit only), 2 GB available hard disk space, Internet connection, USB port, Internet Explorer. Windows® XP SP3 or higher (32-bit only): any Intel® Pentium® II, Celeron® or 233 MHz compatible processor, 850 MB available hard disk space, Internet connection, USB port, Internet Explorer.
Acoustic power emissions (ready)
28 dB
Acoustic pressure emissions bystander (ready)
16 dB
Source Testseek summary Average rating
Reviews
Updated:
2019-12-02 02:17:27
Uk has collected 5 expert reviews for HP LaserJet Pro MFP M148dw and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
85%
Source Review comments Score
techaeris.com
Updated:
2019-12-02 02:17:27
While we increasingly try to become less dependent on paper as a means of record keeping, there is no doubt that paper, along with printers, are still very much needed resources and tools. There is also no doubt that printers have historically been a pain...
Good Fast printing, Print, copy, scan, fax all in one, 250 sheet input tray, Wireless connectivity is solid...
Bad Black and white only no color, Sort of boring plain design, Toner can be pricey...
Bottom line What can I say about the HP MFP M148fdw? We enjoyed this unit while we had it. It certainly beat our small cheap Brother ink cartridge printer in every way. It's perfect for a very small office or home business in both size and capacity. It is only black...
93%
tomsguide.com
Updated:
2019-12-02 02:17:27
The HP LaserJet M148fdw ($149) is an all-in-one monochrome laser printer that's well suited for small offices, and its many features make it a bargain for the money. This printer is outfitted with a duplexer for two-sided printing, an automatic document f...
Good High image qualit, Very fast copyin, Above-average print speed, Fast document feede, Better-than-average print costs...
Bad Slow scannin, Frustrating wireless setu, Slow startup...
Bottom line The HP M148fdw delivers a lot of features and performance for a bargain price. Print speeds are above average, image quality is high across the board, the document feeder and duplexer are fast, and copying is very speedy. Fax capability with a 10-key pad...
70%
gadgetreview.com
Updated:
2020-06-07 06:09:27
The HP LaserJet Pro may be a bit clunky at first, but it does a hell of a job when it comes to your prints. At a print speed of 28 pages per minute, and an automatic document feeder that takes in up to 35 sheets, you'll be sure to get your work done effic...
Good Fast printing speeds, Great print & image quality, Fast document feeder...
Bad No color printing, Slow scanning...
Bottom line To be satisfied with the MFP M148FDW printer, you’ll have to contend with the fact that you won’t be doing any color work printed. Other than that, it makes for a great office companion that is sure to meet your paper processing needs...
87%
gadgetreview.com
Updated:
2020-10-07 07:15:54
We're sorry, this product is temporarily out of stockLaserjet Printing has never looked better with the HP laserjet monochrome. This printer is not as expensive as it looks. With this investment, you will enjoy many great features like the double side pri...
Good 30 pages a minute, Wi Fi Direct Printing...
Bad Only one color...
Bottom line This HP Laserjet Monochrome printer has everything you need to print, copy or scan. Your paper will come out crisp and clear thanks to the laser printing. You will save tons of paper thanks to the double sided printing, and investing in this printer will...
92%
Country Distributor
España 2 distributor(s)
France 2 distributor(s)
Sverige 2 distributor(s)
Suomi 1 distributor(s)
Switzerland 1 distributor(s)
Singapore 1 distributor(s)
Australia 1 distributor(s)
Disclaimer HP LaserJet Pro MFP M148dw:
Disclaimer

[1] Compared to OEM mobile printing apps for the majority of top-selling inkjet and laser printers and all-in-ones for home and home office, priced less than or equal to €429.99. Market share as reported by IDC CYQ2 2018 Hardcopy Peripherals Tracker. Claim based on research of printer manufacturer’s mobile print apps and Keypoint Intelligence - Buyers Lab hands-on testing and study commissioned by HP. See September 2018 report at http://www.keypointintelligence.com/HPSmartApp.
[2] HP Auto-On/Auto-Off Technology capabilities subject to printer and settings – may require a firmware upgrade.
[3] Based on typical ownership of five years printing 350 pages per month. Based on HP Internal testing, typical 32A Original LaserJet Imaging Drum is 23,000 page yield.
[4] Declared yields based on ISO/IEC 19798 and continuous printing. Actual yields vary considerably based on images printed and other factors. Learn more at http://hp.com/go/learnaboutsupplies.
[5] For details on local printing requirements see http://hp.com/go/mobile printing.
[6] Wireless operations are compatible with 2.4 GHz and 5.0 GHz operations only. Learn more at http://hp.com/go/mobileprinting. Wi-Fi is a registered trademark of Wi-Fi Alliance®.
[7] Mobile device needs to be connected to Wi-Fi Direct® signal of a Wi-Fi Direct-supported AiO or printer prior to printing. Details at http://hp.com/go/mobileprinting. Wi-Fi Direct® is a registered trademark of Wi-Fi Alliance®.
[1] Compared to OEM mobile printing apps for the majority of top-selling inkjet and laser printers and all-in-ones for home and home office, priced less than or equal to €429.99. Market share as reported by IDC CYQ2 2018 Hardcopy Peripherals Tracker. Claim based on research of printer manufacturer’s mobile print apps and Keypoint Intelligence - Buyers Lab hands-on testing and study commissioned by HP. See September 2018 report at http://www.keypointintelligence.com/HPSmartApp.
[2] HP Auto-On/Auto-Off Technology capabilities subject to printer and settings – may require a firmware upgrade.
[3] Based on typical ownership of five years printing 350 pages per month. Based on HP Internal testing, typical 32A Original LaserJet Imaging Drum is 23,000 page yield.
[4] Declared yields based on ISO/IEC 19798 and continuous printing. Actual yields vary considerably based on images printed and other factors. Learn more at http://hp.com/go/learnaboutsupplies.
[5] For details on local printing requirements see http://hp.com/go/mobile printing.
[6] Wireless operations are compatible with 2.4 GHz and 5.0 GHz operations only. Learn more at http://hp.com/go/mobileprinting. Wi-Fi is a registered trademark of Wi-Fi Alliance®.
[7] Mobile device needs to be connected to Wi-Fi Direct® signal of a Wi-Fi Direct-supported AiO or printer prior to printing. Details at http://hp.com/go/mobileprinting.  Wi-Fi Direct® is a registered trademark of Wi-Fi Alliance®.
Technical specification disclaimers
Measured using ISO/IEC 24734, excludes first set of test documents. For more information see http://www.hp.com/go/printerclaims. Exact speed varies depending on the system configuration, software application, driver, and document complexity.
Measured using ISO/IEC 17629. For more information see http://www.hp.com/go/printerclaims. Exact speed varies depending on the system configuration, software application, driver, and document complexity.
Duty cycle is defined as the maximum number of pages per month of imaged output. This value provides a comparison of product robustness in relation to other HP LaserJet or HP Color LaserJet devices, and enables appropriate deployment of printers and MFPs to satisfy the demands of connected individuals or groups.
HP recommends that the number of printed pages per month be within the stated range for optimum device performance, based on factors including supplies replacement intervals and device life over an extended warranty period.
First Copy Out and Copy Speed measured using ISO/IEC 29183, excludes first set of test documents. For more information see http://www.hp.com/go/printerclaims. Exact speed varies depending on the system configuration, software application, driver, and document complexity.
Measured using ISO/IEC 17991, excludes first set of test documents. For more information see http://www.hp.com/go/printerclaims. Exact speed varies depending on the system configuration and document complexity.
Based on standard ITU-T test image at standard resolution. More complicated pages or higher resolution will increase the transmission time.
HP ePrint - Printer requires ePrint account registration. App or software may be required. Wireless operations are compatible with 2.4 GHz operations only. Learn more at http://www.hp.com/go/mobileprinting. Apple Airprint -Mobile device must have AirPrint® Wireless operations, compatible with 2.4 GHz operations only. Learn more at http://www.hp.com/go/mobileprinting. Google Cloud Print™ - Requires Google Cloud Print™ registration and Google account. Wireless operations are compatible with 2.4 GHz operations only. Learn more at http://www.hp.com/go/mobileprinting. Wi-Fi Direct® printing - Feature is supported on select printers. Mobile device needs to be connected directly to the signal of a Wi-Fi Direct® supported MFP or printer prior to printing. Depending on mobile device, an app or driver may also be required. For details, see http://www.hp.com/go/mobileprinting. Wi-Fi Direct is a registered trademark of Wi-Fi Alliance®.
Not supporting Windows® XP (64-bit) and Windows Vista® (64-bit); Not all "Compatible Operating Systems" are supported with software; Full solution software available only for Windows 7 and newer; Legacy Windows Operation Systems (XP, Vista, and equivalent servers) get print drivers only; Windows Server OS install driver only by command line method; Windows RT OS for Tablets (32/64-bit) uses a simplified HP print driver built into the RT OS; Linux systems use in-OS HPLIP software.
Dimensions vary as per configuration.
Power requirements are based on the country/region where the printer is sold. Do not convert operating voltages. This will damage the printer and void the product warranty. Power consumption values typically based on measurement of 115V device.
Power requirements are based on the country/region where the printer is sold. Do not convert operating voltages. This will damage the printer and void the product warranty. Energy Star value typically based on measurement of 115 V device.
EPEAT® registered where applicable. EPEAT registration varies by country. See http://www.epeat.net for registration status by country.
HP Introductory Black LaserJet Toner Cartridge (1,000 pages), HP 32A Original LaserJet Imaging Drum (23,000 pages). Actual yields vary considerably based on images printed and other factors. For details see http://www.hp.com/go/learnaboutsupplies.
Measured using ISO/IEC 17629. For more information see http://www.hp.com/go/printerclaims. Exact speed varies depending on the system configuration, software application, driver, and document complexity.
Measured using ISO 24734 Feature Test, A5 Landscape Feed. Speed may vary based on content, PC, media orientation, and media type.
Based on the Blue Angel TEC method with the following possible exceptions: 1 minute or less sleep delay setting, Wi-Fi disabled.