location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 94A Black Original LaserJet Toner Cartridge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
94A Black Original LaserJet Toner Cartridge
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CF294A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0192545654487 show
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 579842
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Sep 2024 00:04:05
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 94A Black Original LaserJet Toner Cartridge
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original HP 94A Toner Cartridges deliver legendary HP print quality.
  • - HP 94 toner cartridges work with: HP LaserJet Pro M118, M148
  • - 1 Black (~1,200 pages)
  • - Original HP black-and-white printer toner cartridges tested produced, on average, 11% more usable pages than non-HP cartridges.
  • - Reliable printing you can trust
  • - Help protect your business against counterfeits with exclusive anti-fraud technology. Manage costs with innovative technology that helps you maintain quality standards for your HP LaserJet Pro printers and MFPs.
  • - Count on consistent, impressive quality and performance using Original HP Toner cartridges with JetIntelligence – designed to help protect your investment and help your printer work its best.
  • - Ideal for printing professional-quality documents and providing consistent results with anti-fraud technology.
  • - Depend on Original HP 94A Toner Cartridges designed specifically for your HP printer.
  • - What's in the box: 1 Cartridge
Warranty: HP's Premium Protection Warranty. This HP product is warranted to be free from defects in materials and workmanship.
Long product name HP 94A Black Original LaserJet Toner Cartridge :
The long product name of HP 94A Black Original LaserJet Toner Cartridge. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

94A Black Original LaserJet Toner Cartridge
More>>>
HP 94A Black Original LaserJet Toner Cartridge:
The official description of HP 94A Black Original LaserJet Toner Cartridge as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ideal for printing professional-quality documents and providing consistent results with anti-fraud technology.

Print professional quality pages and keep business moving, using Original HP Toner cartridges with JetIntelligence. Count on anti-fraud technology to provide consistent HP quality you expect, and save even more with optional high-yield cartridges.[3]

Short summary description HP 94A Black Original LaserJet Toner Cartridge:
This short summary of the HP 94A Black Original LaserJet Toner Cartridge data-sheet is auto-generated and uses the product title and the first six key specs.

HP 94A Black Original LaserJet Toner Cartridge, 1200 pages, Black, 1 pc(s)

Long summary description HP 94A Black Original LaserJet Toner Cartridge:
This is an auto-generated long summary of HP 94A Black Original LaserJet Toner Cartridge based on the first three specs of the first five spec groups.

HP 94A Black Original LaserJet Toner Cartridge. Black toner page yield: 1200 pages, Printing colours: Black, Quantity per pack: 1 pc(s)

Legendary performance

Trust Original HP Toner for impactful prints and exceptional printing performance you can count on.

Reliable, professional quality

With Original HP Toner you get consistent, uninterrupted printing that keeps you on task.

Defining moments, vibrant results

Represent your business ideas with top-quality prints, and make your work stand out from the rest.

Features
Compatibility *
HP 94 toner cartridges work with: HP LaserJet Pro M118, M148
Quantity per pack *
1 pc(s)
Cartridge capacity
Standard Yield
Black toner page yield *
1200 pages
Type *
Original
Printing colours *
Black
Brand compatibility *
HP
OEM code
CF294A
Country of origin
Japan
HP segment
Business
Operational conditions
Operating temperature (T-T)
10 - 32.5 °C
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-20 - 40 °C
Storage relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
358 mm
Depth
108 mm
Height
135 mm
Weight
270 g
Packaging data
Package width
358 mm
Package depth
108 mm
Package height
135 mm
Package weight
490 g
Brand-specific features
HP GTIN (EAN/UPC)
192545654487
Other features
Print technology
Laser printing
Technical details
Box contents
1 Cartridge
Logistics data
Pallet dimensions (W x D x H)
1100 x 940 x 1220 mm
Pallet dimensions (W x D x H) (imperial)
1099.8 x 939.8 x 1219.2 mm (43.3 x 37 x 48")
Pallet weight (imperial)
122.5 kg (270 lbs)
Pallet size (EU)
1100 x 800 x 1091 mm
Master (outer) cases per pallet layer (EU)
22 pc(s)
Harmonized System (HS) code
84439990
Pallet gross width
110 cm
Pallet gross length
94 cm
Pallet gross height
122 cm
Pallet gross weight
123 g
Pallet weight (EU)
96 g
Layers per pallet
8 pc(s)
Master (outer) cases per pallet layer
26 pc(s)
Master (outer) cases per pallet
208 pc(s)
Products per pallet
208 pc(s)
Products per pallet (EU)
154 pc(s)
Country Distributor
Nederland 4 distributor(s)
Portugal 3 distributor(s)
España 4 distributor(s)
France 3 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 2 distributor(s)
United Kingdom 9 distributor(s)
Switzerland 2 distributor(s)
Danmark 4 distributor(s)
Deutschland 3 distributor(s)
Belgium 2 distributor(s)
United States 3 distributor(s)
Suomi 3 distributor(s)
Australia 5 distributor(s)
Worldwide 1 distributor(s)
Österreich 1 distributor(s)
Czech Republic 1 distributor(s)
Canada 1 distributor(s)
Lithuania 1 distributor(s)
Polska 1 distributor(s)
Singapore 1 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)
Disclaimer HP 94A Black Original LaserJet Toner Cartridge:
Disclaimer

[3] Comparison based on ISO 24711 cartridge yields for HP 94X High Yield Black Original LaserJet Toner Cartridges compared with HP 94A Black Original LaserJet Toner Cartridges. Learn more at http://www. hp.com/go/learnaboutsupplies.
[4] Declared yield value in accordance with ISO/IEC 19752. Actual yields vary considerably based on images printed and other factors. See http://www.hp.com/go/learnaboutsupplies for more information.
[3] Comparison based on ISO 24711 cartridge yields for HP 94X High Yield Black Original LaserJet Toner Cartridges compared with HP 94A Black Original LaserJet Toner Cartridges. Learn more at http://www. hp.com/go/learnaboutsupplies.