HP logo

HP LaserJet Pro M118dw 1200 x 1200 DPI A4 Wi-Fi

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
126863
Info modified on:
14 Jun 2024, 10:08:05
Short summary description HP LaserJet Pro M118dw 1200 x 1200 DPI A4 Wi-Fi:

HP LaserJet Pro M118dw, Laser, 1200 x 1200 DPI, A4, 28 ppm, Duplex printing, Grey, White

Long summary description HP LaserJet Pro M118dw 1200 x 1200 DPI A4 Wi-Fi:

HP LaserJet Pro M118dw. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 20000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 28 ppm, Duplex printing. Display: LED. Wi-Fi. Product colour: Grey, White

Video
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.