HP logo

HP OMEN 15-dc0075tx Intel® Core™ i7 i7-8750H Laptop 39.6 cm (15.6") Full HD 32 GB DDR4-SDRAM 1.51 TB HDD+SSD NVIDIA® GeForce® GTX 1070 Windows 10 Home Black

Brand:
Product family:
Product series:
HP segment:
Home
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18404
Info modified on:
09 Mar 2024, 14:04:25
Short summary description HP OMEN 15-dc0075tx Intel® Core™ i7 i7-8750H Laptop 39.6 cm (15.6") Full HD 32 GB DDR4-SDRAM 1.51 TB HDD+SSD NVIDIA® GeForce® GTX 1070 Windows 10 Home Black:

HP OMEN 15-dc0075tx, Intel® Core™ i7, 2.2 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 32 GB, 1.51 TB

Long summary description HP OMEN 15-dc0075tx Intel® Core™ i7 i7-8750H Laptop 39.6 cm (15.6") Full HD 32 GB DDR4-SDRAM 1.51 TB HDD+SSD NVIDIA® GeForce® GTX 1070 Windows 10 Home Black:

HP OMEN 15-dc0075tx. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-8750H, Processor frequency: 2.2 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1.51 TB, Storage media: HDD+SSD. On-board graphics card model: Intel® UHD Graphics 630. Operating system installed: Windows 10 Home. Product colour: Black

Reasons to buy
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.