HP logo

HP 15-db0035au AMD A6 A6-9225 Laptop 39.6 cm (15.6") HD 8 GB DDR4-SDRAM 2 TB HDD AMD Radeon 520 Wi-Fi 4 (802.11n) Windows 10 Home Black

Brand:
HP segment:
Home
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10404
Info modified on:
28 Jan 2025, 10:11:11
Short summary description HP 15-db0035au AMD A6 A6-9225 Laptop 39.6 cm (15.6") HD 8 GB DDR4-SDRAM 2 TB HDD AMD Radeon 520 Wi-Fi 4 (802.11n) Windows 10 Home Black:

HP 15-db0035au, AMD A6, 2.6 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 8 GB, 2 TB

Long summary description HP 15-db0035au AMD A6 A6-9225 Laptop 39.6 cm (15.6") HD 8 GB DDR4-SDRAM 2 TB HDD AMD Radeon 520 Wi-Fi 4 (802.11n) Windows 10 Home Black:

HP 15-db0035au. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A6, Processor model: A6-9225, Processor frequency: 2.6 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 2 TB, Storage media: HDD. On-board graphics card model: AMD Radeon R4. Operating system installed: Windows 10 Home. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.