HP logo

HP EliteOne 800 G6 All-in-One PC Wolf Pro Security Edition

Brand:
Product family:
Product series:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16645
Info modified on:
11 Mar 2024, 09:14:46
End of life date:
15 Jul 2022
Short summary description HP EliteOne 800 G6 All-in-One PC Wolf Pro Security Edition:

HP EliteOne 800 G6 All-in-One PC Wolf Pro Security Edition, 68.6 cm (27"), Quad HD, Intel® Core™ i9, 16 GB, 1 TB, Windows 10 Pro

Long summary description HP EliteOne 800 G6 All-in-One PC Wolf Pro Security Edition:

HP EliteOne 800 G6 All-in-One PC Wolf Pro Security Edition. Product type: All-in-One PC. Display diagonal: 68.6 cm (27"), HD type: Quad HD, Display resolution: 2560 x 1440 pixels, Touchscreen. Processor family: Intel® Core™ i9, Processor frequency: 2.8 GHz. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. Discrete graphics card model: NVIDIA GeForce RTX 2070 SUPER. Built-in camera. Operating system installed: Windows 10 Pro. Product colour: Silver

Reasons to buy
Video
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.