HP logo

HP Thunderbolt 120W G4 Dock

Brand:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
62991
Info modified on:
15 Jul 2025, 13:03:27
Short summary description HP Thunderbolt 120W G4 Dock:

HP Thunderbolt 120W G4 Dock, Wired, Thunderbolt 4, Black, Kensington, 100 - 240 V, 50 - 60 Hz

Long summary description HP Thunderbolt 120W G4 Dock:

HP Thunderbolt 120W G4 Dock. Connectivity technology: Wired, Host interface: Thunderbolt 4. Product colour: Black, Cable lock slot type: Kensington. AC input voltage: 100 - 240 V, AC input frequency: 50 - 60 Hz, Output voltage: 19.5 V. Windows operating systems supported: Windows 10, Windows 11. Width: 98 mm, Depth: 98 mm, Height: 68 mm

Reasons to buy
Video
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.