HP logo

HP 27fh computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LCD Black, Silver

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
138733
Info modified on:
27 May 2024, 14:14:18
End of life date:
30 Jun 2022
Short summary description HP 27fh computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LCD Black, Silver:

HP 27fh, 68.6 cm (27"), 1920 x 1080 pixels, Full HD, LCD, 5 ms, Black, Silver

Long summary description HP 27fh computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LCD Black, Silver:

HP 27fh. Display diagonal: 68.6 cm (27"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Product colour: Black, Silver

Reasons to buy
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.