HP logo

HP EliteDesk 705 G4 AMD Ryzen™ 5 PRO 2400G 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro SFF PC Black, Silver

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
34793
Info modified on:
20 Dec 2024, 01:50:18
End of life date:
15 Apr 2020
Short summary description HP EliteDesk 705 G4 AMD Ryzen™ 5 PRO 2400G 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro SFF PC Black, Silver:

HP EliteDesk 705 G4, 3.6 GHz, AMD Ryzen™ 5 PRO, 8 GB, 1 TB, DVD±RW, Windows 10 Pro

Long summary description HP EliteDesk 705 G4 AMD Ryzen™ 5 PRO 2400G 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro SFF PC Black, Silver:

HP EliteDesk 705 G4. Processor frequency: 3.6 GHz, Processor family: AMD Ryzen™ 5 PRO, Processor model: 2400G. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: AMD Radeon Vega 11. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 180 W. Chassis type: SFF. Product type: PC

The Story
Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.