HP logo

HP Pavilion 590-a0008na AMD E2 E2-9000 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Mini Tower PC Silver

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37427
Info modified on:
09 Mar 2024, 14:26:42
End of life date:
01 Dec 2018
Short summary description HP Pavilion 590-a0008na AMD E2 E2-9000 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Mini Tower PC Silver:

HP Pavilion 590-a0008na, 1.8 GHz, AMD E2, 4 GB, 1 TB, DVD-RW, Windows 10 Home

Long summary description HP Pavilion 590-a0008na AMD E2 E2-9000 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Mini Tower PC Silver:

HP Pavilion 590-a0008na. Processor frequency: 1.8 GHz, Processor family: AMD E2, Processor model: E2-9000. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 1866 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD-RW. On-board graphics card model: AMD Radeon R2. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 65 W. Chassis type: Mini Tower. Product type: PC

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.