HP logo

HP ProDesk 400 G4 Intel® Core™ i3 i3-8100T 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro Mini PC Black, Silver

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18711
Info modified on:
09 Mar 2024, 14:19:00
End of life date:
31 Jan 2019
Short summary description HP ProDesk 400 G4 Intel® Core™ i3 i3-8100T 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro Mini PC Black, Silver:

HP ProDesk 400 G4, 3.1 GHz, Intel® Core™ i3, i3-8100T, 4 GB, 1 TB, Windows 10 Pro

Long summary description HP ProDesk 400 G4 Intel® Core™ i3 i3-8100T 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro Mini PC Black, Silver:

HP ProDesk 400 G4. Processor frequency: 3.1 GHz, Processor family: Intel® Core™ i3, Processor model: i3-8100T. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® UHD Graphics 630. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 65 W. Chassis type: Mini PC. Product type: Mini PC. Product colour: Black, Silver

Reasons to buy
Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.