Bullet Points HP 290 G2 Intel® Core™ i3 i3-8100 4 GB DDR4-SDRAM 500 GB HDD Micro Tower PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Intel Core i3-8100 (6MB Cache, 3.6GHz)
- - 4GB (2666MHz) DDR4-SDRAM & 500GB HDD
Long product name HP 290 G2 Intel® Core™ i3 i3-8100 4 GB DDR4-SDRAM 500 GB HDD Micro Tower PC Black
:
The long product name of HP 290 G2 Intel® Core™ i3 i3-8100 4 GB DDR4-SDRAM 500 GB HDD Micro Tower PC Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Intel Core i3-8100 (6MB Cache, 3.6GHz), 4GB DDR4-SDRAM, 500GB HDD, Intel UHD Graphics 630, LAN
More>>>
HP 290 G2 Intel® Core™ i3 i3-8100 4 GB DDR4-SDRAM 500 GB HDD Micro Tower PC Black:
The official description of HP 290 G2 Intel® Core™ i3 i3-8100 4 GB DDR4-SDRAM 500 GB HDD Micro Tower PC Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.
Maximize your investment
Take on your everyday work at an affordable price with the HP 290 MT. Get the reliable computing power you need while minimizing the total cost of ownership—now that’s a smart investment.
Short summary description HP 290 G2 Intel® Core™ i3 i3-8100 4 GB DDR4-SDRAM 500 GB HDD Micro Tower PC Black:
This short summary of the HP 290 G2 Intel® Core™ i3 i3-8100 4 GB DDR4-SDRAM 500 GB HDD Micro Tower PC Black data-sheet is auto-generated and uses the product title and the first six key specs.
HP 290 G2, 3.6 GHz, Intel® Core™ i3, i3-8100, 4 GB, DDR4-SDRAM, 500 GB
Long summary description HP 290 G2 Intel® Core™ i3 i3-8100 4 GB DDR4-SDRAM 500 GB HDD Micro Tower PC Black:
This is an auto-generated long summary of HP 290 G2 Intel® Core™ i3 i3-8100 4 GB DDR4-SDRAM 500 GB HDD Micro Tower PC Black based on the first three specs of the first five spec groups.
HP 290 G2. Processor frequency: 3.6 GHz, Processor family: Intel® Core™ i3, Processor model: i3-8100. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 500 GB, Storage media: HDD, Card reader integrated. On-board graphics card model: Intel® UHD Graphics 630. Power supply: 180 W. Chassis type: Micro Tower. Product type: PC. Weight: 5.4 kg. Product colour: Black