location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteDisplay E223d computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EliteDisplay
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
E223d
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5VT82AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193424698110 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 304904
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 13:56:40
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Oct 2020
Product end of life date
Bullet Points HP EliteDisplay E223d computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Streamline your space with the clean, convenient cabling of one USB-C™1 connection from your notebook to a display that’s also a dock to access your devices, network, and video and power your PC.[1]
  • - Find your sweet spot with adjustable positioning. Add a second display[2] daisy-chained through your PC’s USB-C™ connection. 3-sided micro-edge bezels ensure a virtually seamless dual-display view.
  • - Maximize space in desktop PC environments by mounting your HP EliteDesk Mini Desktop PC directly behind the display[3] and powering it through USB-C™.[1] Or, mount[4] the solution on a wall or arm.
Long product name HP EliteDisplay E223d computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD :
The long product name of HP EliteDisplay E223d computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

21.5", FHD (1920 x 1080 @ 60 Hz), 16:9, 250 cd/m², 1000:1 static, 500000:1 dynamic, 5 ms gray to gray
More>>>
HP EliteDisplay E223d computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD:
The official description of HP EliteDisplay E223d computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Activate an instant workspace
Clear your clutter with the easy, efficient connectivity of the HP EliteDisplay E223d 21.5-inch Docking Monitor. Set up your devices and network at the display one time, then connect your notebook through just one USB-C™ cable[1] and you’re ready to work.

Short summary description HP EliteDisplay E223d computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD:
This short summary of the HP EliteDisplay E223d computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD data-sheet is auto-generated and uses the product title and the first six key specs.

HP EliteDisplay E223d, 54.6 cm (21.5"), 1920 x 1080 pixels, Full HD, 5 ms

Long summary description HP EliteDisplay E223d computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD:
This is an auto-generated long summary of HP EliteDisplay E223d computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD based on the first three specs of the first five spec groups.

HP EliteDisplay E223d. Display diagonal: 54.6 cm (21.5"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Response time: 5 ms, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting

Single-cable simplicity
Single-cable simplicity

Streamline your space with the clean, convenient cabling of one USB-C™1 connection from your notebook to a display that’s also a dock to access your devices, network, and video and power your PC.[1]

Flexible by design
Flexible by design

Find your sweet spot with adjustable tilt, height, swivel, and pivot rotation. Add a second display[2] daisy-chained through your PC’s USB-C™ connection. 3-sided micro-edge bezels ensure a virtually seamless dual-display view.

Take your PC off the desk
Take your PC off the desk

Maximize space in desktop PC environments by mounting your HP EliteDesk Mini Desktop PC directly behind the display[3] and powering it through USB-C™.[1] Or, lift the whole solution and mount[4] it on a wall or arm.

Adjust your view
Adjust your view

Filter blue light emission and shift colors to a warmer spectrum for more comfortable viewing with HP Low Blue Light mode.

Divide and conquer

Manage your display and make it work for you. HP Display Assistant allows you to quickly resize screen partitions so you can work in separate regions of the screen and helps deter theft by dimming a display that’s disconnected without approval.

Complete the picture

Customize a total solution with options like the HP S101 Speaker Bar, which attaches easily to the lower bezel to add stereo audio at the display.[5]

We have your back

Rest assured that your IT investment is supported with our three-year standard limited warranty. To extend your protection, select an optional HP Care service.[6]

Display
Display diagonal *
54.6 cm (21.5")
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Panel type *
IPS
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time *
5 ms
Screen shape *
Flat
Supported graphics resolutions
640 x 480 (VGA), 720 x 400, 800 x 600 (SVGA), 1024 x 768 (XGA), 1280 x 1024 (SXGA), 1280 x 720 (HD 720), 1280 x 800 (WXGA), 1440 x 900 (WXGA+), 1600 x 900, 1680 x 1050 (WSXGA+), 1920 x 1080 (HD 1080)
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
500000:1
Maximum refresh rate *
60 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
3D
No
Performance
HP segment
Business
Design
Market positioning *
Business
Ports & interfaces
Built-in USB hub *
Yes
USB hub version
3.2 Gen 1 (3.1 Gen 1)
USB Type-A downstream ports quantity
5
USB Type-C downstream ports quantity
1
DVI port
No
HDMI ports quantity
1
HDMI version
1.4
Ergonomics
VESA mounting *
Yes
Power
Power consumption (typical) *
15 W
Power consumption (standby) *
0.3 W
Power consumption (max)
18 W
AC input voltage
100 - 240 V
External power adapter
Yes
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
20 - 80%
Weight & dimensions
Width (with stand)
488.3 mm
Depth (with stand)
205 mm
Height (with stand)
448.6 mm
Weight (with stand)
5.08 kg
Width (without stand)
488.3 mm
Depth (without stand)
44.8 mm
Height (without stand)
293.3 mm
Packaging data
Package width
589 mm
Package depth
273 mm
Package height
365 mm
Package weight
8.06 kg
Packaging content
Cables included
AC, HDMI, USB Type-C, USB Type-A to USB Type-B
Sustainability
Sustainability certificates
ENERGY STAR
Other features
Country of origin
China
TV tuner integrated
No
Country Distributor
Australia 1 distributor(s)
Switzerland 1 distributor(s)
Disclaimer HP EliteDisplay E223d computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD:
Disclaimer

[1] Video over USB-C™ requires a PC with USB-C™ DisplayPort™ Alt mode or Thunderbolt™. Power delivery over USB-C™ up to 65 Watts. Refer to Power Output in product QuickSpecs for exact specifications, PC must be compatible with the display's power output.
[2] Additional display sold separately. Source PC must have a USB-C™ or USB-A connector. PC connection to the display through USB-C™ is only supported up to 65 Watts power delivery. USB-A connection requires source PC to support DisplayLink. Not compatible over DisplayPort™, VGA or HDMI connections.
[3] HP EliteDesk Mini Desktop PC sold separately. Display mounting requires HP B300 PC Mounting Bracket for Monitors, sold separately.
[4] Mounting hardware sold separately.
5. Each accessory sold separately.
[6] HP Care Packs sold separately. Service levels and response times for HP Care Packs may vary depending on your geographic location. Service starts on date of hardware purchase. Restrictions and limitations apply. For details, visit www.hp.com/go/cpc. HP Services are governed by the applicable HP terms and conditions of service provided or indicated to Customer at the time of purchase. Customer may have additional statutory rights according to applicable local laws, and such rights are not in any way affected by the HP terms and conditions of service or the HP Limited Warranty provided with your HP Product.