HP logo

HP Pavilion Wireless Keyboard and Mouse 800 (Black)

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
793968
Info modified on:
25 Jan 2024, 17:26:27
End of life date:
30 Jun 2023
Short summary description HP Pavilion Wireless Keyboard and Mouse 800 (Black):

HP Pavilion Wireless Keyboard and Mouse 800 (Black), Full-size (100%), Wireless, Bluetooth, Membrane, Black, Mouse included

Long summary description HP Pavilion Wireless Keyboard and Mouse 800 (Black):

HP Pavilion Wireless Keyboard and Mouse 800 (Black). Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wireless, Device interface: Bluetooth, Keyboard key switch: Membrane, Recommended usage: Universal. Product colour: Black. Mouse included

Reasons to buy
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.