location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 950 4K Webcam

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
950 4K Webcam
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4C9Q2AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196068595678 show
Category:
A webcam is a digital video camera that has to be connected directly to a computer or network and cannot be used seperately. Webcams are perfect for video calling and chatting: finally you can see your faraway friends or family while talking/chatting! Network attached webcams can be used as affordable security cameras.
Webcams Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 112366
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Aug 2024 19:10:43
The date of the most recent change of this product data-sheet in Icecat.
CE Marking (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 950 4K Webcam
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Feel confident to share the real you on this streaming webcam. In 1080p or 4K - up to you. Capture more of you and your environment with up-to-103º field-of-view. Now you can see even more of your background, just adjust the FOV to determine how much. Plus, you will never have to worry about your background stealing the show, this webcam has AI face-framing technology[1] that follows you ensuring you always stay in focus.
  • - AI face framing[1] ensures your face is always in focus. Amazing integrated HP Webcam Control Center[2] lets you dial it all in, from video controls to filter effects. Plus, lighting auto adjusts. You're ready to roll.
  • - Versatile mounting allows you to pick your streaming setup, whether on a monitor, laptop or tripod - it's your choice. It can swivel 360º if you want your audience to look around and tilts downward to present what's on your desk. And Keystone Correction[1] autofocuses documents for viewing or scanning.
  • - Ensure your privacy with a built-in shutter that blocks your webcam from uninviting eyes. And be confident that it will work with platforms such as Zoom, Teams, Twitch and YouTube Live.
  • - Universal mounting clips to mount the camera wherever it works best including LCD screen, notebook, tablet and tripod without tools.
  • - Rest easy with an HP standard 1-year limited warranty.[3]
Warranty: One-year limited warranty.
Long product name HP 950 4K Webcam :
The long product name of HP 950 4K Webcam. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

950 4K Webcam
More>>>
HP 950 4K Webcam:
The official description of HP 950 4K Webcam as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

All your streams come true
When you go live, you want to look and sound good from every angle. Turn on the HP 4K Webcam's wide field-of-view (FOV) with AI face tracking[1] and let the world see you at your best, wherever you are. The versatile camera clips on anywhere to keep up with you and your stream.

Short summary description HP 950 4K Webcam:
This short summary of the HP 950 4K Webcam data-sheet is auto-generated and uses the product title and the first six key specs.

HP 950 4K Webcam, 3840 x 2160 pixels, Full HD, 30 fps, 1x, Auto, Auto

Long summary description HP 950 4K Webcam:
This is an auto-generated long summary of HP 950 4K Webcam based on the first three specs of the first five spec groups.

HP 950 4K Webcam. Maximum video resolution: 3840 x 2160 pixels, Camera HD type: Full HD, Maximum frame rate: 30 fps. Interface: USB 3.2 Gen 1 (3.1 Gen 1), Product colour: Black, Silver, Mounting type: Stand. Width: 67 mm, Depth: 45 mm, Height: 65.7 mm. Package width: 103 mm, Package depth: 95 mm, Package height: 135 mm. Quantity per box: 1 pc(s), Country of origin: China

Look good from every angle

Feel confident to share the real you on this streaming webcam. In 1080p or 4K - up to you. Capture more of you and your environment with up-to-103º field-of-view. Now you can see even more of your background, just adjust the FOV to determine how much. Plus, you will never have to worry about your background stealing the show, this webcam has AI face-framing technology[1] that follows you ensuring you always stay in focus.

Adapt to the action

AI face framing[1] ensures your face is always in focus. Amazing integrated HP Webcam Control Center[2] lets you dial it all in, from video controls to filter effects. Plus, lighting auto adjusts. You're ready to roll.

Pick your setup

Versatile mounting allows you to pick your streaming setup, whether on a monitor, laptop or tripod - it's your choice. It can swivel 360º if you want your audience to look around and tilts downward to present what's on your desk. And Keystone Correction[1] autofocuses documents for viewing or scanning.

Performance
Maximum video resolution *
3840 x 2160 pixels
Maximum frame rate
30 fps
Camera HD type *
Full HD
Auto focus
Yes
Zoom capability
Yes
Digital zoom
1x
Focus adjustment
Auto
White balance
Auto
Automatic light correction
Yes
Design
Built-in microphone *
Yes
Interface *
USB 3.2 Gen 1 (3.1 Gen 1)
Product colour *
Black, Silver
Mounting type *
Stand
Cable length
0.18 m
Weight & dimensions
Width
67 mm
Depth
45 mm
Height
65.7 mm
Weight
110 g
Packaging data
Package width
103 mm
Package depth
95 mm
Package height
135 mm
Package weight
230 g
Brand-specific features
HP GTIN (EAN/UPC) with options
(ABA) 196068595678; (ABB) 196068595685; (UUF) 196068595692
HP GTIN (EAN/UPC)
196068595678, 196068595685, 196068595692
Logistics data
Quantity per box
1 pc(s)
Country of origin
China
Country Distributor
United Kingdom 2 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
Canada 1 distributor(s)
Suomi 1 distributor(s)
Danmark 2 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)
United States 1 distributor(s)
Disclaimer HP 950 4K Webcam:
Disclaimer

[1] Requires downloadable HP Webcam Control Center available from www.hp.com/support.
[2] Available to download from www.hp.com/support for more features (AI-face framing, Zoom, Camera image settings, Profile hotkeys, Keystone correction, and more controls and settings).