HP logo

HP 15-db0599na AMD A6 A6-9225 Laptop 39.6 cm (15.6") Full HD 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Bordeaux, Grey

Brand:
HP segment:
Home
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14291
Info modified on:
23 Jan 2025, 19:08:43
End of life date:
23 Nov 2018
Short summary description HP 15-db0599na AMD A6 A6-9225 Laptop 39.6 cm (15.6") Full HD 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Bordeaux, Grey:

HP 15-db0599na, AMD A6, 2.6 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 4 GB, 1 TB

Long summary description HP 15-db0599na AMD A6 A6-9225 Laptop 39.6 cm (15.6") Full HD 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Bordeaux, Grey:

HP 15-db0599na. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A6, Processor model: A6-9225, Processor frequency: 2.6 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: AMD Radeon R4. Operating system installed: Windows 10 Home. Product colour: Bordeaux, Grey

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.