HP logo

HP Pavilion Laptop 14-ce0597na 4AZ90EA Intel® Core™ i3 i3-8130U 35.6 cm (14") HD 8 GB DDR4-SDRAM 128 GB SSD Windows 10 Home Gold, White

Brand:
Product family:
Product series:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14532
Info modified on:
09 Mar 2024, 14:28:18
End of life date:
23 Nov 2018
Short summary description HP Pavilion Laptop 14-ce0597na 4AZ90EA Intel® Core™ i3 i3-8130U 35.6 cm (14") HD 8 GB DDR4-SDRAM 128 GB SSD Windows 10 Home Gold, White:

HP Pavilion Laptop 14-ce0597na 4AZ90EA, Intel® Core™ i3, 2.2 GHz, 35.6 cm (14"), 1366 x 768 pixels, 8 GB, 128 GB

Long summary description HP Pavilion Laptop 14-ce0597na 4AZ90EA Intel® Core™ i3 i3-8130U 35.6 cm (14") HD 8 GB DDR4-SDRAM 128 GB SSD Windows 10 Home Gold, White:

HP Pavilion Laptop 14-ce0597na 4AZ90EA. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-8130U, Processor frequency: 2.2 GHz. Display diagonal: 35.6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 620. Operating system installed: Windows 10 Home. Product colour: Gold, White

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.